SN74AHC157D Part Information
Details for SN74AHC157D by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Logic
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.0200 |
10 | 0.9860 |
50 | 0.9520 |
100 | 0.9180 |
250 | 0.8840 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74AHC157 |
Logic Type | Data Selector / Multiplexer |
No. of Channels | 4Channels |
Line Configuration | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Logic IC Family | 74AHC |
Logic IC Base Number | 74157, 74157 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74157 |
Logic IC Function | Quad 2-to-1 Line Data Selector / Multiplexer |
Operating Temperature Range | -40°C to +85°C |
Ratio | 2 |
Supply Voltage Range | 2V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- LOGIC, 2-1 QUAD SELECT/MUX, 16SOIC; Logic Family / Base Number:74AHC157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74AHC157D?
Additional datasheets, footprints and schematics for SN74AHC157D are listed in our Part Details tab. You can also find the SN74AHC157D image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AHC157D in the Pricing & Inventory tab next to part details. You can view SN74AHC157D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AHC157D fall under?
The SN74AHC157D is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to SN74AHC157D when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHC157D you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AHC157D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74AHC157D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74AHC157D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AHC157D often in real-time on the comparison pages.
What if I can't find stock of SN74AHC157D?
You can fill out our help required form which you can use to request a quote for SN74AHC157D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.