SN74AHC14PWR . Part Information
Details for SN74AHC14PWR . by Texas Instruments
Semiconductors - ICs>Logic>Gates & Inverters
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 0.3850 |
10 | 0.3060 |
100 | 0.1670 |
500 | 0.1400 |
1000 | 0.0946 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74AHC14 |
Logic Type | Inverter Schmitt Trigger |
Output Current | - |
No. of Inputs | 1 |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Logic IC Family | 74AHC |
Logic IC Base Number | 7414 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- INVERTER SCHMITT TRIGGER, HEX, TSSOP-14; Logic Family / Base Number:74AHC14; Logic Type:Inverter Schmitt Trigger; Output Current:-; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74AHC14PWR .?
Additional datasheets, footprints and schematics for SN74AHC14PWR . are listed in our Part Details tab. You can also find the SN74AHC14PWR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AHC14PWR . in the Pricing & Inventory tab next to part details. You can view SN74AHC14PWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AHC14PWR . fall under?
The SN74AHC14PWR . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74AHC14PWR . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHC14PWR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AHC14PWR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74AHC14PWR . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74AHC14PWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AHC14PWR . often in real-time on the comparison pages.
What if I can't find stock of SN74AHC14PWR .?
You can fill out our help required form which you can use to request a quote for SN74AHC14PWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.