Logic Family / Base Number | 74AHC132 |
---|---|
Logic Type | NAND Gate |
Output Current | - |
No. of Inputs | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Logic IC Family | 74AHC |
Logic IC Base Number | 74132 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
4-ch, 4-input, 2-V to 5.5-V NAND gates with Schmitt-Trigger inputs | Texas Instruments |
SMT TAPE | Component Electronics |
Quad | Mouser Electronics |
Nand Gate, Quad, 2 I/P, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74AHC132PWR .?
Additional datasheets, footprints and schematics for SN74AHC132PWR . are listed on our Part Details page. You can also find images and similar parts to SN74AHC132PWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AHC132PWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHC132PWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AHC132PWR . fall under?
The SN74AHC132PWR . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74AHC132PWR . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHC132PWR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AHC132PWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AHC132PWR . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for SN74AHC132PWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AHC132PWR . often in real-time on the comparison pages.
What if I can't find stock of SN74AHC132PWR .?
You can fill out our help required form which you can use to request a quote for SN74AHC132PWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.