SN74AHC132D Part Information
Details for SN74AHC132D by Texas Instruments
Semiconductors - ICs > Logic > Gates & Inverters
Part Description
The SN7AHC132 device is a quadruple positiveNAND gate designed for 2-V to 5.5-V VCC operation. This device performs the Boolean function Y = A × B or Y = A + B in positive logic.
Part Downloads


Part Features
- ESD Protection Exceeds JESD 22
- High Noise Immunity
- Latch-Up Performance Exceeds 250 mA Per JESD 17
- Operating Range 2-V to 5.5-V VCC
- Operation From Very Slow Input Transitions
- Same Pinouts as SNx4AHC00
- Temperature-Compensated Threshold Levels
Part Specifications
Logic Family / Base Number | 74AHC132 |
Logic Type | NAND Schmitt Trigger |
Output Current | 8mA |
No. of Inputs | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | 74AHC |
Logic IC Base Number | 74132, 74132 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74132 |
Logic IC Function | Quadruple Positive-NAND Gate with Schmitt-Trigger Inputs |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- NAND Gate Quad 2-IN CMOS 14-Pin SOIC | RS Components
- LOGIC, QUAD POS-NAND GATE, 14SOIC; Logic Family / Base Number:74AHC132; Logic Type:NAND Schmitt Trigger; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; RoHS Compliant: Yes | Newark Electronics
- 4-ch, 4-input, 2-V to 5.5-V NAND gates with Schmitt-Trigger inputs | Texas Instruments
Viewing Distributors for SN74AHC132D
Loading...
Loading Results for SN74AHC132D