Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74ACT574 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 7ns |
Frequency | 85MHz |
Output Current | 24mA |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Trigger Type | Positive Edge |
IC Output Type | Tri State Non Inverted |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74ACT |
Logic IC Base Number | 74574, 74574 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74ACT574 |
Logic Function Number | 74574 |
Logic IC Function | Octal D-Type Flip-Flop |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC Tube | Avnet America |
Ic, Octal D Latch, Smd, 74Act574 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74ACT574DW .?
Additional datasheets, footprints and schematics for SN74ACT574DW . are listed on our Part Details page. You can also find images and similar parts to SN74ACT574DW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74ACT574DW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ACT574DW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74ACT574DW . fall under?
The SN74ACT574DW . is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74ACT574DW . when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ACT574DW . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74ACT574DW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74ACT574DW . have stock available?
Authorised distributors including Avnet America, Newark Electronics and element14 have stock available or on a lead time for SN74ACT574DW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74ACT574DW . often in real-time on the comparison pages.
What if I can't find stock of SN74ACT574DW .?
You can fill out our help required form which you can use to request a quote for SN74ACT574DW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.