SN74ACT1073DW . Part Information
Details for SN74ACT1073DW . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Logic
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.6400 |
10 | 3.2800 |
25 | 3.1000 |
50 | 2.9500 |
100 | 2.8000 |
Stock Information
Details
Part Specifications
Logic Type | Bus Termination Array with Bus Hold Function |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 741073 |
Logic IC Base Number | 741073 |
Logic IC Function | 16-Bit Bus Termination Network with Bus Hold Function |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- LOGIC, 16BIT BUS TERM ARRAY, 20SOIC; Logic Type:Bus Termination Array with Bus Hold Function; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74ACT1073DW .?
Additional datasheets, footprints and schematics for SN74ACT1073DW . are listed in our Part Details tab. You can also find the SN74ACT1073DW . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74ACT1073DW . in the Pricing & Inventory tab next to part details. You can view SN74ACT1073DW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74ACT1073DW . fall under?
The SN74ACT1073DW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to SN74ACT1073DW . when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ACT1073DW . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74ACT1073DW . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74ACT1073DW . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74ACT1073DW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74ACT1073DW . often in real-time on the comparison pages.
What if I can't find stock of SN74ACT1073DW .?
You can fill out our help required form which you can use to request a quote for SN74ACT1073DW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.