SN74ACT08N . Part Information
Details for SN74ACT08N . by Texas Instruments
Semiconductors - ICs > Logic > Gates & Inverters
Part Downloads


Part Specifications
Logic Family / Base Number | 74ACT08 |
Logic Type | AND |
Output Current | 24mA |
No. of Inputs | 2 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74ACT |
Logic IC Base Number | 7408, 7408 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7408 |
Logic IC Function | Quad 2-Input Positive AND Gate |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
Alternative Part Descriptions
- IC: digital; AND; Channels: 4; IN: 2; THT; DIP14; Series: ACT | Transfer Multisort Elektronik
- 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs | Texas Instruments
Viewing Distributors for SN74ACT08N .
Loading...
Loading Results for SN74ACT08N .