Logic Family / Base Number | 74ACT04 |
---|---|
Logic Type | Inverter |
Output Current | - |
No. of Inputs | 1 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | 74ACT |
Logic IC Base Number | 7404 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
6-ch, 4.5-V to 5.5-V inverters with TTL-compatible CMOS inputs | Texas Instruments |
HEX INVERTER | GreenChips |
IC HEX INVERTER 14-SOIC | Dan-Mar Components |
Inverters Hex | Elfaro |
SMT TAPE | Component Electronics |
Inverter, Hex, 1 I/P, Soic-14 | Newark Electronics |
Hex | Mouser Electronics |
Where can I find additional details, specifications and documents for a SN74ACT04DR .?
Additional datasheets, footprints and schematics for SN74ACT04DR . are listed on our Part Details page. You can also find images and similar parts to SN74ACT04DR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74ACT04DR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ACT04DR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74ACT04DR . fall under?
The SN74ACT04DR . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74ACT04DR . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ACT04DR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74ACT04DR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74ACT04DR . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for SN74ACT04DR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74ACT04DR . often in real-time on the comparison pages.
What if I can't find stock of SN74ACT04DR .?
You can fill out our help required form which you can use to request a quote for SN74ACT04DR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.