SN74AC574DWR . Part Information
Details for SN74AC574DWR . by Texas Instruments
Semiconductors - ICs>Logic>Flip Flops
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.5600 |
500 | 0.4960 |
1000 | 0.3920 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74AC574 |
Flip-Flop Type | D |
Propagation Delay | 6ns |
Frequency | 153MHz |
Output Current | - |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Trigger Type | Positive Edge |
IC Output Type | Tri State Non Inverted |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74AC |
Logic IC Base Number | 74574 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- D FLIP-FLOP, OCTAL, 6NS, SOIC-20; Logic Family / Base Number:74AC574; Flip-Flop Type:D; Propagation Delay:6ns; Frequency:153MHz; Output Current:-; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74AC574DWR .?
Additional datasheets, footprints and schematics for SN74AC574DWR . are listed in our Part Details tab. You can also find the SN74AC574DWR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AC574DWR . in the Pricing & Inventory tab next to part details. You can view SN74AC574DWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AC574DWR . fall under?
The SN74AC574DWR . is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74AC574DWR . when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AC574DWR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AC574DWR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74AC574DWR . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74AC574DWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AC574DWR . often in real-time on the comparison pages.
What if I can't find stock of SN74AC574DWR .?
You can fill out our help required form which you can use to request a quote for SN74AC574DWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.