Logic Family / Base Number | 74AC573 |
---|---|
Latch Type | D Type Transparent |
IC Output Type | Tri State |
Propagation Delay | 11.5ns |
Output Current | 24mA |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
No. of Bits | 8bit |
Logic IC Family | 74AC |
Logic IC Base Number | 74573, 74573 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74AC573 |
Logic Function Number | 74573 |
Logic IC Function | Octal Transparent D-Type Latch (3-State) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 6V |
Octal Latch 3-State SOL20 | Schukat Electronic |
OCTAL D-TYPE TRANSPARENT LATCH WITH 3-STATE OUTPUT | GreenChips |
Octal D-Type Transparent Latches With 3-State Outputs | Texas Instruments |
Ic, Octal D Latch, Smd, 74Ac573 | Newark Electronics |
Tri-St Octal D-Type | Mouser Electronics |
Where can I find additional details, specifications and documents for a SN74AC573DW .?
Additional datasheets, footprints and schematics for SN74AC573DW . are listed on our Part Details page. You can also find images and similar parts to SN74AC573DW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AC573DW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AC573DW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AC573DW . fall under?
The SN74AC573DW . is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to SN74AC573DW . when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AC573DW . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AC573DW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AC573DW . have stock available?
Authorised distributors including Arrow Electronics, Texas Instruments and Mouser Electronics have stock available or on a lead time for SN74AC573DW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AC573DW . often in real-time on the comparison pages.
What if I can't find stock of SN74AC573DW .?
You can fill out our help required form which you can use to request a quote for SN74AC573DW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.