Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74AC245 |
---|---|
Logic Device Type | Transceiver Non Inverting |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74AC |
Logic IC Base Number | 74245, 74245 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74AC245 |
Input Level | 3.85V |
Logic Function Number | 245 |
Logic IC Function | Octal Bus Transceiver (3-State) |
Logic Type | Bus Transceiver |
No. of Channels | 8Channels |
Operating Temperature Range | -40°C to +85°C |
Output Current | 24mA |
Output Current Max | 24mA |
Supply Voltage Range | 2V to 6V |
Bus XCVR Single 8-CH 3-ST 20-Pin SOIC Tube | Avnet America |
Octal Bus Transc 3-Sta SOL20 | Schukat Electronic |
Ic, Octal Bus Transceiver, 74Ac245 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74AC245DW?
Additional datasheets, footprints and schematics for SN74AC245DW are listed on our Part Details page. You can also find images and similar parts to SN74AC245DW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AC245DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AC245DW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AC245DW fall under?
The SN74AC245DW is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74AC245DW when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AC245DW you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AC245DW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AC245DW have stock available?
Authorised distributors including Avnet America, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74AC245DW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AC245DW often in real-time on the comparison pages.
What if I can't find stock of SN74AC245DW?
You can fill out our help required form which you can use to request a quote for SN74AC245DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.