SN74AC244PWR Part Information
Details for SN74AC244PWR by Texas Instruments
Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers

Buy SN74AC244PWR Directly from Texas Instruments (61908 in stock) at $0.2510
Part Downloads

Part Specifications
Logic Family / Base Number | 74AC244 |
Logic Device Type | Buffer / Line Driver Non Inverting |
Logic Case Style | TSSOP |
No. of Pins | 20Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74AC |
Logic IC Base Number | 74244 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Propagation Delay | 7ns |
Supply Voltage Range | 2V to 6V |
Alternative Part Descriptions
- Buffer/Line Driver Octal Non-Inverting | RS Components
- BUFFER/DRIVER, OCTAL, TSSOP-20; Logic Family / Base Number:74AC244; Logic Device Type:Buffer / Line Driver; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC RoHS Compliant: Yes | Newark Electronics
- 8-ch, 2-V to 6-V buffers with 3-state outputs | Texas Instruments
- Texas Instruments SN74AC244PWR, Sekizli Tampon (Buffer) ve Hat Sürücüsü, 3-Durumlu, 2 → 6 V, 20-Pinli TSSOP | RS Components TR
- Buffer/Line Driver Octal Non-Inverting | RS Components IT
Viewing Distributors for SN74AC244PWR
Loading...
Loading Results for SN74AC244PWR