Logic Device Type | Buffer, Inverting |
---|---|
Logic Family / Base Number | 74AC240 |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74AC |
RoHS Compliant | Yes |
8-ch, 2-V to 6-V inverters with 3-state outputs | Texas Instruments |
Ic, Logic, 74Ac, Buffer/Driver | Newark Electronics |
IC, LOGIC, 74AC, BUFFER/DRIVER | element14 |
Tri-St. Octal | Mouser Electronics |
Where can I find additional details, specifications and documents for a SN74AC240N?
Additional datasheets, footprints and schematics for SN74AC240N are listed on our Part Details page. You can also find images and similar parts to SN74AC240N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AC240N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AC240N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AC240N fall under?
The SN74AC240N is listed under Semiconductors - ICs > Logic > Buffers, Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74AC240N when available in the Buffers, Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AC240N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AC240N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SN74AC240N have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for SN74AC240N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AC240N often in real-time on the comparison pages.
What if I can't find stock of SN74AC240N?
You can fill out our help required form which you can use to request a quote for SN74AC240N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.