SN74ABT245BDWR Part Information
Details for SN74ABT245BDWR by Texas Instruments
Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers

Buy SN74ABT245BDWR Directly from Texas Instruments (56250 in stock) at $0.2420
Part Downloads

Part Specifications
Logic Family / Base Number | 74ABT245 |
Logic Device Type | Transceiver Non Inverting |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74ABT |
Logic IC Base Number | 74245 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- Bus XCVR Single 8-CH 3-ST 20-Pin SOIC | RS Components
- Octal Bus Transceivers with 3-State Outputs | Texas Instruments
- 3 State Bus Transceiver [Texas Instruments] SN74ABT245BDWR 3 State Bus Transceiver | Distrelec
- Texas Instruments SN74ABT245BDWR, 1 Bus Transceiver, 8-Bit Non-Inverting TTL, 20-Pin SOIC | RS Components TR
- Bus XCVR Single 8-CH 3-ST 20-Pin SOIC | RS Components IT
- OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS | GreenChips
Viewing Distributors for SN74ABT245BDWR
Loading...
Loading Results for SN74ABT245BDWR