Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
4
in stock
|
Buy Now | |
Texas Instruments
from US$0.70
|
17,870
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.34
|
168
in stock
|
Buy Now | |
Chip One Stop
from US$1.07
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$1.78
|
-
|
Buy Now | |
element14
from US$1.93
|
-
|
Buy Now | |
Farnell
from US$1.53
|
-
|
Buy Now |
Logic Family / Base Number | 74ABT16245 |
---|---|
Logic Device Type | Transceiver Non Inverting |
Logic Case Style | SSOP |
No. of Pins | 48Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74ABT |
Logic IC Base Number | 7416245, 7416245 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74ABT16245 |
Logic Function Number | 7416245 |
Logic IC Function | 16bit Bus Transceiver (3-State) |
Operating Temperature Range | -40°C to +85°C |
Output Current | 64mA |
Output Current Max | 64mA |
Supply Voltage Range | 4.5V to 5.5V |
16-Bit Bus Transceivers With 3-State Outputs | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Bus XCVR Dual 16-CH 3-ST 48-Pin SSOP | RS |
16Bit Bus Transceiver, 74Abt16245 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74ABT16245ADL .?
Additional datasheets, footprints and schematics for SN74ABT16245ADL . are listed on our Part Details page. You can also find images and similar parts to SN74ABT16245ADL . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74ABT16245ADL . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ABT16245ADL . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74ABT16245ADL . fall under?
The SN74ABT16245ADL . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74ABT16245ADL . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ABT16245ADL . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74ABT16245ADL . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74ABT16245ADL . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for SN74ABT16245ADL ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74ABT16245ADL . often in real-time on the comparison pages.
What if I can't find stock of SN74ABT16245ADL .?
You can fill out our help required form which you can use to request a quote for SN74ABT16245ADL . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.