Logic Family / Base Number | TTL47 |
---|---|
Logic Type | Decoder / Driver / Latch |
No. of Outputs | 7Outputs |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | TTL |
Logic IC Base Number | 7447, 7447 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Device Marking | 7447 |
IC Generic Number | 7447 |
IC Temperature Range | Commercial |
Logic Function Number | 7447 |
Logic IC Function | BCD-to-Seven-Segment Decoders/Drivers |
Operating Temperature Range | 0°C to +70°C |
Output Current | 8mA |
Output Current Max | 40mA |
Supply Voltage Range | 4.75V to 5.25V |
BCD-To-Seven-Segment Decoders/Drivers | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
BCD to 7Seg Decoder/Driver DIP16 | Schukat Electronic |
DIP 16P 25PCS/TUBE | Component Electronics |
NON ROHS / CI DIL16 / SACHET | Holdelec |
BCD-To-Seven-Segment Decoder/Driver | Mouser Electronics |
DECODER/DRIVER BCD-TO-7-SEG, 7447 | element14 |
Decoder/Driver Bcd-To-7-Seg, 7447 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN7447AN?
Additional datasheets, footprints and schematics for SN7447AN are listed on our Part Details page. You can also find images and similar parts to SN7447AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN7447AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN7447AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN7447AN fall under?
The SN7447AN is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to SN7447AN when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN7447AN you can contact the distributor directly for product support, shipping queries etc.
Is the SN7447AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN7447AN have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for SN7447AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN7447AN often in real-time on the comparison pages.
What if I can't find stock of SN7447AN?
You can fill out our help required form which you can use to request a quote for SN7447AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.