Logic Family / Base Number | TTL32 |
---|---|
Logic Type | OR |
Output Current | 16mA |
No. of Inputs | 8 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | TTL |
Logic IC Base Number | 7432, 7432 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Quad 2-Input Positive-OR Gate |
Termination Type | Through Hole |
4-ch, 2-input, 4.75-V to 5.25-V bipolar OR gates | Texas Instruments |
IC, LOGIC, 74, OR GATE | Farnell |
IC DIP 14 | Holdelec |
Quad Or Gate, 2I/P, Dip-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN7432N .?
Additional datasheets, footprints and schematics for SN7432N . are listed on our Part Details page. You can also find images and similar parts to SN7432N . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN7432N . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN7432N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN7432N . fall under?
The SN7432N . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN7432N . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN7432N . you can contact the distributor directly for product support, shipping queries etc.
Is the SN7432N . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN7432N . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN7432N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN7432N . often in real-time on the comparison pages.
What if I can't find stock of SN7432N .?
You can fill out our help required form which you can use to request a quote for SN7432N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.