Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Logic Family / Base Number | TTL150 |
---|---|
Logic Type | Data Selector / Multiplexer |
No. of Channels | 1Channels |
Line Configuration | 16 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic Case Style | DIP |
No. of Pins | 24Pins |
Logic IC Family | TTL |
Logic IC Base Number | 74150, 74150 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Device Marking | 74150 |
IC Generic Number | 74150 |
IC Temperature Range | Commercial |
Logic Function Number | 74150 |
Logic IC Function | 16-Input Multiplexer |
No. of Outputs | 16Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 16mA |
Ratio | 16 |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a SN74150N?
Additional datasheets, footprints and schematics for SN74150N are listed on our Part Details page. You can also find images and similar parts to SN74150N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74150N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74150N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74150N fall under?
The SN74150N is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to SN74150N when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74150N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74150N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74150N have stock available?
There is no stock from authorised distributors for SN74150N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74150N often in real-time on the comparison pages.
What if I can't find stock of SN74150N?
You can fill out our help required form which you can use to request a quote for SN74150N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.