| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$4.41
| Distributor | Stock | ||
|---|---|---|---|
|
TME
from US$4.41
|
302
in stock
|
Buy Now |
|
Newark Electronics
from US$4.66
|
159
in stock
|
Buy Now |
|
element14
from US$4.45
|
159
in stock
|
Buy Now |
|
Farnell
from US$4.97
|
159
in stock
|
Buy Now |
|
RS
from US$4.77
|
134
in stock
|
Buy Now |
|
Chip One Stop
from US$4.80
|
32
in stock
|
Buy Now |
|
Lake-View Electronics
-
|
74
in stock
|
Buy Now |
|
Buerklin
from US$5.70
|
0
in stock
|
Buy Now |
| Buy Now |
| Logic Family / Base Number | TTL121 |
|---|---|
| Multivibrator Type | Monostable |
| Output Current | 16mA |
| Supply Voltage Min | 4.75V |
| Supply Voltage Max | 5.25V |
| Logic Case Style | DIP |
| No. of Pins | 14Pins |
| Propagation Delay | 45ns |
| Logic IC Family | TTL |
| Logic IC Base Number | 74121, 74121 |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 74121 |
| IC Generic Number | 74121 |
| IC Temperature Range | Commercial |
| Logic Function Number | 74121 |
| Logic IC Function | One Shot Multivibrator |
| No. of Gates | 1 |
| No. of Inputs | 2 |
| Operating Temperature Range | 0°C to +70°C |
| Supply Voltage | 5V |
| Supply Voltage Range | 4.75V to 5.25V |
| Termination Type | Through Hole |
| IC: digital | TME |
| Ic, 74Ttl, 74121, Dip14, 5V | Newark Electronics |
| IC, 74TTL, 74121, DIP14, 5V | element14 |
| Monostable multivibrator,SN74121N 25pcs | RS |
| Multivibrator, 4,75 V, 5,25 V, PDIP14 | Buerklin |
Where can I find additional details, specifications and documents for a SN74121N?
Additional datasheets, footprints and schematics for SN74121N are listed on our Part Details page. You can also find images and similar parts to SN74121N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74121N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74121N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74121N fall under?
The SN74121N is listed under Semiconductors - ICs > Logic > Multivibrators.
Can I view similar or alternative parts?
You can view similar parts to SN74121N when available in the Multivibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74121N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74121N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74121N have stock available?
Authorised distributors including TME, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SN74121N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74121N often in real-time on the comparison pages.
What if I can't find stock of SN74121N?
You can fill out our help required form which you can use to request a quote for SN74121N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.