Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | TTL04 |
---|---|
Logic Type | Inverter |
Output Current | 16mA |
No. of Inputs | 1 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | TTL |
Logic IC Base Number | 7404, 7404 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7404 |
Logic IC Function | Hex Inverter |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Inverter Hex Bipolar 14-Pin SOIC | RS |
IC, LOGIC, HEX INVERTER, 14SOIC | element14 |
Ic, Logic, Hex Inverter, 14Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a SN7404D?
Additional datasheets, footprints and schematics for SN7404D are listed on our Part Details page. You can also find images and similar parts to SN7404D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN7404D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN7404D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN7404D fall under?
The SN7404D is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN7404D when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN7404D you can contact the distributor directly for product support, shipping queries etc.
Is the SN7404D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN7404D have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for SN7404D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN7404D often in real-time on the comparison pages.
What if I can't find stock of SN7404D?
You can fill out our help required form which you can use to request a quote for SN7404D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.