Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.64
|
189
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.94
|
787
in stock
|
Buy Now | |
Chip One Stop
from US$1.21
|
88
in stock
|
Buy Now | |
Newark Electronics
from US$1.77
|
-
|
Buy Now | |
element14
from US$0.99
|
-
|
Buy Now | |
Texas Instruments
from US$0.65
|
-
|
Buy Now | |
Farnell
from US$1.10
|
-
|
Buy Now |
Logic Family / Base Number | TTL00 |
---|---|
Logic Type | NAND |
Output Current | 16mA |
No. of Inputs | 8 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | TTL |
Logic IC Base Number | 7400 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7400 |
Logic Function Number | 7400 |
Logic IC Function | Quadruple 2-Input NAND Gate |
IC: digital | Transfer Multisort Elektronik |
Quad 2 i/p NAND gate,SN7400N DIP14 | RS |
Ic, 74Ttl, 7400, Dip14, 5V | Newark Electronics |
4-ch, 2-input, 4.75-V to 5.25-V bipolar NAND gates | Texas Instruments |
Where can I find additional details, specifications and documents for a SN7400N?
Additional datasheets, footprints and schematics for SN7400N are listed on our Part Details page. You can also find images and similar parts to SN7400N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN7400N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN7400N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN7400N fall under?
The SN7400N is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN7400N when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN7400N you can contact the distributor directly for product support, shipping queries etc.
Is the SN7400N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN7400N have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN7400N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN7400N often in real-time on the comparison pages.
What if I can't find stock of SN7400N?
You can fill out our help required form which you can use to request a quote for SN7400N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.