Device Type | Differential Line Driver / Receiver |
---|---|
Peak-to-Peak Jitter Max | 700ps |
Supply Current Max | 24mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Signaling Rate | 100Mbps |
Signal Input Type | LVTTL M-LVDS |
Output Level Type | LVTTL M-LVDS |
ESD HBM | 8kV |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 65 |
Data Rate | 100Mbps |
IC Generic Number | 65MLVD200 |
Logic Case Style | SOIC |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 16mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Transceiver Type | Differential |
Half-duplex M-LVDS transceiver | Texas Instruments |
Lvds Transceiver, 65Mlvd200, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65MLVD200AD?
Additional datasheets, footprints and schematics for SN65MLVD200AD are listed on our Part Details page. You can also find images and similar parts to SN65MLVD200AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65MLVD200AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65MLVD200AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65MLVD200AD fall under?
The SN65MLVD200AD is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65MLVD200AD when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65MLVD200AD you can contact the distributor directly for product support, shipping queries etc.
Is the SN65MLVD200AD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65MLVD200AD have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65MLVD200AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65MLVD200AD often in real-time on the comparison pages.
What if I can't find stock of SN65MLVD200AD?
You can fill out our help required form which you can use to request a quote for SN65MLVD200AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.