Device Type | LVDS |
---|---|
Peak-to-Peak Jitter Max | 800ps |
Supply Current Max | 165mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | VQFN |
No. of Pins | 48Pins |
Signaling Rate | 250Mbps |
Signal Input Type | LVTTL M-LVDS |
Output Level Type | M-LVDS TTL |
ESD HBM | 7kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 65 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 3.6V |
LVDS Interface IC | Unibetter |
4-channel half-duplex M-LVDS line transceivers | Texas Instruments |
4Ch Half-Duplex M LV DS Line Xcvr | Mouser Electronics |
Ic, Txrx, M-Lvds, Quad, 48Vqfn | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65MLVD040RGZT .?
Additional datasheets, footprints and schematics for SN65MLVD040RGZT . are listed on our Part Details page. You can also find images and similar parts to SN65MLVD040RGZT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65MLVD040RGZT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65MLVD040RGZT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65MLVD040RGZT . fall under?
The SN65MLVD040RGZT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65MLVD040RGZT . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65MLVD040RGZT . you can contact the distributor directly for product support, shipping queries etc.
Is the SN65MLVD040RGZT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65MLVD040RGZT . have stock available?
Authorised distributors including Arrow Electronics, Texas Instruments and Mouser Electronics have stock available or on a lead time for SN65MLVD040RGZT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65MLVD040RGZT . often in real-time on the comparison pages.
What if I can't find stock of SN65MLVD040RGZT .?
You can fill out our help required form which you can use to request a quote for SN65MLVD040RGZT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.