Device Type | Differential Receiver |
---|---|
IC Interface Type | LVDS |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Data Rate | 400Mbps |
No. of Receivers | 2Receivers |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 10µA |
Propagation Delay | 4ns |
Supply Current | 16mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Quad LVDS receiver with -4 to 5-V common-mode range | Texas Instruments |
IC, LINE RECEIVER, QUAD, SMD, SOIC8 | Farnell |
Ic, Line Receiver, Quad, Smd, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65LVDT34D .?
Additional datasheets, footprints and schematics for SN65LVDT34D . are listed on our Part Details page. You can also find images and similar parts to SN65LVDT34D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDT34D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDT34D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDT34D . fall under?
The SN65LVDT34D . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDT34D . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDT34D . you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDT34D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDT34D . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN65LVDT34D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDT34D . often in real-time on the comparison pages.
What if I can't find stock of SN65LVDT34D .?
You can fill out our help required form which you can use to request a quote for SN65LVDT34D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.