Logic Family / Base Number | - |
---|---|
Logic Device Type | Repeater Translator |
Logic Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 65 |
Data Rate | 2Gbps |
Line Bus Drive Receive Transceiver Type | LVDS |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Logic Family/Base Number:- | Newark Electronics |
2-Gbps LVDS, LVPECL & CML to LVPECL repeater/translator | Texas Instruments |
Where can I find additional details, specifications and documents for a SN65LVDT101D.?
Additional datasheets, footprints and schematics for SN65LVDT101D. are listed on our Part Details page. You can also find images and similar parts to SN65LVDT101D. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDT101D. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDT101D. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDT101D. fall under?
The SN65LVDT101D. is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDT101D. when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDT101D. you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDT101D. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDT101D. have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and Texas Instruments have stock available or on a lead time for SN65LVDT101D..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDT101D. often in real-time on the comparison pages.
What if I can't find stock of SN65LVDT101D.?
You can fill out our help required form which you can use to request a quote for SN65LVDT101D. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.