Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 2 |
---|---|
Output Current | - |
Propagation Delay | 470ps |
No. of Pins | 8Pins |
Logic Case Style | VSSOP |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Differential Translator / Repeater |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2-Gbps LVDS, LVPECL & CML to LVDS repeater/translator | Texas Instruments |
Diff Translator/Repeater, 2Bit, Vssop-8 | Newark Electronics |
DIFF TRANSLATOR/REPEATER, 2BIT, VSSOP-8 | element14 |
Where can I find additional details, specifications and documents for a SN65LVDT100DGK .?
Additional datasheets, footprints and schematics for SN65LVDT100DGK . are listed on our Part Details page. You can also find images and similar parts to SN65LVDT100DGK . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDT100DGK . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDT100DGK . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDT100DGK . fall under?
The SN65LVDT100DGK . is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDT100DGK . when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDT100DGK . you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDT100DGK . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDT100DGK . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65LVDT100DGK ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDT100DGK . often in real-time on the comparison pages.
What if I can't find stock of SN65LVDT100DGK .?
You can fill out our help required form which you can use to request a quote for SN65LVDT100DGK . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.