Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
IC Interface Type | - |
---|---|
No. of Drivers | 2Drivers |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Device Type | Differential Line Driver |
Driver Case Style | VSSOP |
ESD HBM | 8kV |
No. of Pins | 8Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Level Type | LVDS |
Signal Input Type | LVTTL |
Signaling Rate | 400Mbps |
Supply Current Max | 13mA |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
1500-Mbps LVDS dial high speed differential driver | Texas Instruments |
Diff Line Driver, 400Mbps, Vssop-8 | Newark Electronics |
DIFF LINE DRIVER, 400MBPS, VSSOP-8 | element14 |
Where can I find additional details, specifications and documents for a SN65LVDS9638DGKR .?
Additional datasheets, footprints and schematics for SN65LVDS9638DGKR . are listed on our Part Details page. You can also find images and similar parts to SN65LVDS9638DGKR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDS9638DGKR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDS9638DGKR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDS9638DGKR . fall under?
The SN65LVDS9638DGKR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDS9638DGKR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDS9638DGKR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDS9638DGKR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDS9638DGKR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for SN65LVDS9638DGKR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDS9638DGKR . often in real-time on the comparison pages.
What if I can't find stock of SN65LVDS9638DGKR .?
You can fill out our help required form which you can use to request a quote for SN65LVDS9638DGKR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.