SN65LVDS93ADGG . Part Information
Details for SN65LVDS93ADGG . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 9.0800 |
10 | 7.7000 |
25 | 7.3500 |
50 | 6.8100 |
100 | 6.2700 |
Stock Information
Details
Part Specifications
SERDES Function | Serialiser / Deserialiser |
Data Rate | 135Mbps |
IC Input Type | CMOS |
IC Output Type | LVDS |
Driver Case Style | TSSOP |
No. of Pins | 56Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
No. of Inputs | 28 |
No. of Outputs | 4Outputs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN65LVDS93ADGG .?
Additional datasheets, footprints and schematics for SN65LVDS93ADGG . are listed in our Part Details tab. You can also find the SN65LVDS93ADGG . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDS93ADGG . in the Pricing & Inventory tab next to part details. You can view SN65LVDS93ADGG . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDS93ADGG . fall under?
The SN65LVDS93ADGG . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDS93ADGG . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDS93ADGG . you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDS93ADGG . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN65LVDS93ADGG . have stock available?
There is no stock from authorised distributors for SN65LVDS93ADGG ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDS93ADGG . often in real-time on the comparison pages.
What if I can't find stock of SN65LVDS93ADGG .?
You can fill out our help required form which you can use to request a quote for SN65LVDS93ADGG . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.