Device Type | Differential Line Receiver |
---|---|
IC Interface Type | LVDS |
Supply Voltage Min | 1.62V |
Supply Voltage Max | 2.75V |
Driver Case Style | UQFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
ESD HBM | 2kV |
Output Level Type | LVCMOS LVTTL |
Signal Input Type | LVDS |
Signaling Rate | 500Mbps |
500-Mbps LVDS single high-speed receiver | Texas Instruments |
High-Spd Diff Line D river/Receiver | Mouser Electronics |
Lvds Line Receiver, 500Mbps, Uqfn-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65LVDS4RSET?
Additional datasheets, footprints and schematics for SN65LVDS4RSET are listed on our Part Details page. You can also find images and similar parts to SN65LVDS4RSET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDS4RSET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDS4RSET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDS4RSET fall under?
The SN65LVDS4RSET is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDS4RSET when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDS4RSET you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDS4RSET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDS4RSET have stock available?
Authorised distributors including Arrow Electronics, Texas Instruments and Mouser Electronics have stock available or on a lead time for SN65LVDS4RSET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDS4RSET often in real-time on the comparison pages.
What if I can't find stock of SN65LVDS4RSET?
You can fill out our help required form which you can use to request a quote for SN65LVDS4RSET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.