Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Differential Line |
---|---|
IC Interface Type | LVDS |
Propagation Delay | 1.7ns |
Supply Voltage Range | 3V to 3.6V |
Driver Case Style | TSSOP |
No. of Pins | 16 |
Quad LVDS driver | Texas Instruments |
Line Transmitter 4TX 16-Pin TSSOP | RS |
High Speed Differential Quad Line Driver Rohs Compliant: Yes |TEXAS INSTRUMENTS SN65LVDS391PW. | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65LVDS391PW?
Additional datasheets, footprints and schematics for SN65LVDS391PW are listed on our Part Details page. You can also find images and similar parts to SN65LVDS391PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDS391PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDS391PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDS391PW fall under?
The SN65LVDS391PW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDS391PW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDS391PW you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDS391PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDS391PW have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65LVDS391PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDS391PW often in real-time on the comparison pages.
What if I can't find stock of SN65LVDS391PW?
You can fill out our help required form which you can use to request a quote for SN65LVDS391PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.