Distributor | Stock | ||
---|---|---|---|
![]() |
Mouser Electronics |
-
|
Buy Now |
IC Interface Type | - |
---|---|
No. of Drivers | 16Drivers |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 65 |
Data Rate | 630Mbps |
Device Type | Differential Line Driver |
Driver Case Style | TSSOP |
ESD HBM | 15kV |
IC Generic Number | 65LVDS387 |
No. of Pins | 64Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 24mA |
Output Level Type | LVDS |
Peak-to-Peak Jitter Max | 340ps |
Signal Input Type | LVTTL |
Signaling Rate | 630Mbps |
Supply Current | 85mA |
Supply Current Max | 95mA |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
16Ch HS Diff | Mouser Electronics |
Where can I find additional details, specifications and documents for a SN65LVDS387DGGG4?
Additional datasheets, footprints and schematics for SN65LVDS387DGGG4 are listed on our Part Details page. You can also find images and similar parts to SN65LVDS387DGGG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDS387DGGG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDS387DGGG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDS387DGGG4 fall under?
The SN65LVDS387DGGG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDS387DGGG4 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDS387DGGG4 you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDS387DGGG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDS387DGGG4 have stock available?
Authorised distributors including Mouser Electronics have stock available or on a lead time for SN65LVDS387DGGG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDS387DGGG4 often in real-time on the comparison pages.
What if I can't find stock of SN65LVDS387DGGG4?
You can fill out our help required form which you can use to request a quote for SN65LVDS387DGGG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.