Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Differential Line Receiver |
---|---|
Peak-to-Peak Jitter Max | - |
Supply Current Max | 23mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Signaling Rate | 400Mbps |
Signal Input Type | CMOS ECL LVCMOS LVDS LVECL LVPECL PECL |
Output Level Type | LVTTL |
ESD HBM | 15kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Quad LVDS receiver with -4 to 5-V common-mode range | Texas Instruments |
Diff Line Receiver, 400Mbps, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65LVDS33D .?
Additional datasheets, footprints and schematics for SN65LVDS33D . are listed on our Part Details page. You can also find images and similar parts to SN65LVDS33D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDS33D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDS33D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDS33D . fall under?
The SN65LVDS33D . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDS33D . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDS33D . you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDS33D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDS33D . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65LVDS33D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDS33D . often in real-time on the comparison pages.
What if I can't find stock of SN65LVDS33D .?
You can fill out our help required form which you can use to request a quote for SN65LVDS33D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.