SN65LVDS1DBVT . Part Information
Details for SN65LVDS1DBVT . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.1500 |
25 | 1.0100 |
50 | 0.9100 |
100 | 0.8100 |
250 | 0.8070 |
500 | 0.7060 |
1000 | 0.5850 |
2500 | 0.5240 |
Stock Information
Details
Part Specifications
IC Interface Type | - |
No. of Drivers | 1Drivers |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 65 |
Device Type | Line |
Driver Case Style | SOT-23 |
ESD HBM | 9kV |
Line Bus Drive Receive Transceiver Type | Line Driver |
No. of Pins | 5Pins |
No. of Transmitters | 1 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 24mA |
Output Level Type | LVDS |
Output Voltage Max | 4V |
Propagation Delay | 2.5ns |
Signal Input Type | LVTTL |
Supply Current Max | 8mA |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 2.4V |
Supply Voltage Range | 2.4V to 3.6V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- LVDS DRIVER, SMD, 65LVDS1, SOT-23-5,REEL; IC Interface Type:-; No. of Drivers:1Drivers; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Base Number:65; Device Type:Line; Driver Case Style:SOT-23; ESD HBM:9kV; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN65LVDS1DBVT .?
Additional datasheets, footprints and schematics for SN65LVDS1DBVT . are listed in our Part Details tab. You can also find the SN65LVDS1DBVT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDS1DBVT . in the Pricing & Inventory tab next to part details. You can view SN65LVDS1DBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDS1DBVT . fall under?
The SN65LVDS1DBVT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDS1DBVT . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDS1DBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDS1DBVT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN65LVDS1DBVT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN65LVDS1DBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDS1DBVT . often in real-time on the comparison pages.
What if I can't find stock of SN65LVDS1DBVT .?
You can fill out our help required form which you can use to request a quote for SN65LVDS1DBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.