SN65LVDS1DBVR . Semiconductors - ICs by Texas Instruments

DIFF LINE DRIVER 1-CH SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.56

Distributor Stock
Logo for Farnell
Farnell
from US$0.76
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.91
8,755
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.56
3,075
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.99
970
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.67
-
Buy Now
Logo for element14
element14
from US$0.80
-
Buy Now

Specifications

Device Type Differential Line Driver
IC Interface Type LVDS
Supply Voltage Min 2.4V
Supply Voltage Max 3.6V
Driver Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

630-Mbps single LVDS driver | Texas Instruments
IC: interface | Transfer Multisort Elektronik
Diff Line Driver 1-Ch, Sot-23-5 | Newark Electronics
DIFF LINE DRIVER 1-CH, SOT-23-5 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN65LVDS1DBVR .?

Additional datasheets, footprints and schematics for SN65LVDS1DBVR . are listed on our Part Details page. You can also find images and similar parts to SN65LVDS1DBVR . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN65LVDS1DBVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDS1DBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN65LVDS1DBVR . fall under?

The SN65LVDS1DBVR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SN65LVDS1DBVR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDS1DBVR . you can contact the distributor directly for product support, shipping queries etc.

Is the SN65LVDS1DBVR . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN65LVDS1DBVR . have stock available?

Authorised distributors including Chip One Stop, Texas Instruments, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for SN65LVDS1DBVR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN65LVDS1DBVR . often in real-time on the comparison pages.

What if I can't find stock of SN65LVDS1DBVR .?

You can fill out our help required form which you can use to request a quote for SN65LVDS1DBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay