Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | - |
---|---|
No. of Drivers | 1Drivers |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 65 |
Data Rate | 630Mbps |
Device Type | Differential Line Driver |
Driver Case Style | SOIC |
ESD HBM | 9kV |
IC Generic Number | 65LVDS1 |
No. of Pins | 8Pins |
No. of TX Buffers | 1 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 10mA |
Output Level Type | LVDS |
Signal Input Type | LVTTL |
Signaling Rate | 630Mbps |
Supply Current | 5.5mA |
Supply Current Max | 8mA |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 2.4V |
Supply Voltage Range | 2.4V to 3.6V |
Termination Type | Surface Mount Device |
630-Mbps single LVDS driver | Texas Instruments |
Lvds Driver, Smd, 65Lvds1, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65LVDS1D .?
Additional datasheets, footprints and schematics for SN65LVDS1D . are listed on our Part Details page. You can also find images and similar parts to SN65LVDS1D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDS1D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDS1D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDS1D . fall under?
The SN65LVDS1D . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDS1D . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDS1D . you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDS1D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDS1D . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65LVDS1D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDS1D . often in real-time on the comparison pages.
What if I can't find stock of SN65LVDS1D .?
You can fill out our help required form which you can use to request a quote for SN65LVDS1D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.