Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | LVDS Repeater |
---|---|
Peak-to-Peak Jitter Max | - |
Supply Current Max | 35mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Signaling Rate | 400Mbps |
Signal Input Type | LVDS |
Output Level Type | LVDS |
ESD HBM | 12kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
1:4 LVDS clock fanout buffer | Texas Instruments |
Lvds Repeater, 4 Port, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65LVDS104PWR?
Additional datasheets, footprints and schematics for SN65LVDS104PWR are listed on our Part Details page. You can also find images and similar parts to SN65LVDS104PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDS104PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDS104PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDS104PWR fall under?
The SN65LVDS104PWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDS104PWR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDS104PWR you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDS104PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDS104PWR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65LVDS104PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDS104PWR often in real-time on the comparison pages.
What if I can't find stock of SN65LVDS104PWR?
You can fill out our help required form which you can use to request a quote for SN65LVDS104PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.