SN65LVDS051PW . Part Information
Details for SN65LVDS051PW . by Texas Instruments
Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.3900 |
10 | 3.5300 |
25 | 3.3400 |
50 | 3.1400 |
100 | 2.9300 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | - |
Logic Device Type | Line Driver Receiver |
Logic Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Data Rate | 100Mbps |
Line Bus Drive Receive Transceiver Type | Differential |
No. of Channels | 2Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 12mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, TRX. DUAL LVDS, SMD, TSSOP16; Logic Family / Base Number:-; Logic Device Type:Line Driver, Receiver; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Logic IC Family:-; Logic IC Base RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN65LVDS051PW .?
Additional datasheets, footprints and schematics for SN65LVDS051PW . are listed in our Part Details tab. You can also find the SN65LVDS051PW . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDS051PW . in the Pricing & Inventory tab next to part details. You can view SN65LVDS051PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDS051PW . fall under?
The SN65LVDS051PW . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDS051PW . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDS051PW . you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDS051PW . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN65LVDS051PW . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN65LVDS051PW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDS051PW . often in real-time on the comparison pages.
What if I can't find stock of SN65LVDS051PW .?
You can fill out our help required form which you can use to request a quote for SN65LVDS051PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.