SN65LVDS049PWR . Semiconductors - ICs by Texas Instruments

DIFF DRIVER/RECEIVER 400MBPS TSSOP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.91

Distributor Stock
Logo for Farnell
Farnell
from US$1.34
1,159
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.10
6,839
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.48
1,159
in stock
Buy Now
Logo for element14
element14
from US$1.25
1,159
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.91
125
in stock
Buy Now

Specifications

Device Type Differential Driver / Receiver
Peak-to-Peak Jitter Max -
Supply Current Max 35mA
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Driver Case Style TSSOP
No. of Pins 16Pins
Signaling Rate 400Mbps
Signal Input Type LVDS LVTTL
Output Level Type LVDS LVTTL
ESD HBM 10kV
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Diff Driver/Receiver, 400Mbps, Tssop-16 | Newark Electronics
DIFF DRIVER/RECEIVER, 400MBPS, TSSOP-16 | element14
400-Mbps LVDS dual high-speed differential transceiver | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN65LVDS049PWR .?

Additional datasheets, footprints and schematics for SN65LVDS049PWR . are listed on our Part Details page. You can also find images and similar parts to SN65LVDS049PWR . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN65LVDS049PWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDS049PWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN65LVDS049PWR . fall under?

The SN65LVDS049PWR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SN65LVDS049PWR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDS049PWR . you can contact the distributor directly for product support, shipping queries etc.

Is the SN65LVDS049PWR . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN65LVDS049PWR . have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for SN65LVDS049PWR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN65LVDS049PWR . often in real-time on the comparison pages.

What if I can't find stock of SN65LVDS049PWR .?

You can fill out our help required form which you can use to request a quote for SN65LVDS049PWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay