Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Device Type | Differential Line Driver / Receiver |
---|---|
Peak-to-Peak Jitter Max | - |
Supply Current Max | 35mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Signaling Rate | 400Mbps |
Signal Input Type | LVDS |
Output Level Type | LVDS |
ESD HBM | 10kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 65 |
Data Rate | 400Mbps |
Logic Case Style | TSSOP |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 17mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
400-Mbps LVDS dual high-speed differential transceiver | Texas Instruments |
Line Transmitter/Receiver 2TR 2TX 2RX | RS |
Ic, Diff Transceiver, Dual, 16Tssop | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65LVDS049PW .?
Additional datasheets, footprints and schematics for SN65LVDS049PW . are listed on our Part Details page. You can also find images and similar parts to SN65LVDS049PW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDS049PW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDS049PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDS049PW . fall under?
The SN65LVDS049PW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDS049PW . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDS049PW . you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDS049PW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDS049PW . have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN65LVDS049PW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDS049PW . often in real-time on the comparison pages.
What if I can't find stock of SN65LVDS049PW .?
You can fill out our help required form which you can use to request a quote for SN65LVDS049PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.