SN65LVDS048APW . Part Information
Details for SN65LVDS048APW . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs
Part Downloads


Part Specifications
Device Type | Differential Receiver |
IC Interface Type | RS422 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Data Rate | 400Mbps |
No. of Receivers | 4Receivers |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 100mA |
Propagation Delay | 2.9ns |
Supply Current | 8mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- LVDS quad line receiver,SN65LVDS048APW | RS Components
- LINE RECEIVER, QUAD, SMD, TSSOP16; Driver Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Data Rate:400Mbps; RoHS Compliant: Yes | Newark Electronics
- LVDS Receiver 16-Pin TSSOP Tube | Avnet America
- Quad LVDS receiver with flow-through pinout | Texas Instruments
Viewing Distributors for SN65LVDS048APW .
Loading...
Loading Results for SN65LVDS048APW .