IC Interface Type | - |
---|---|
No. of Drivers | 4Drivers |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 65 |
Data Rate | 400Mbps |
Device Type | Differential Line Driver |
Driver Case Style | SOIC |
ESD HBM | 8kV |
IC Generic Number | 65LVDS047 |
No. of Pins | 16Pins |
No. of TX Buffers | 4 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | -9mA |
Output Level Type | LVDS |
Signal Input Type | LVTTL |
Signaling Rate | 400Mbps |
Supply Current | 20mA |
Supply Current Max | 26mA |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Quad LVDS driver with flow-through pinout | Texas Instruments |
IC: interface | Transfer Multisort Elektronik |
Lvds Driver Quad, Smd, 65Lvds047 | Newark Electronics |
Quad LVDS Driver | Mouser Electronics |
Where can I find additional details, specifications and documents for a SN65LVDS047D .?
Additional datasheets, footprints and schematics for SN65LVDS047D . are listed on our Part Details page. You can also find images and similar parts to SN65LVDS047D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDS047D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDS047D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDS047D . fall under?
The SN65LVDS047D . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDS047D . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDS047D . you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDS047D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDS047D . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for SN65LVDS047D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDS047D . often in real-time on the comparison pages.
What if I can't find stock of SN65LVDS047D .?
You can fill out our help required form which you can use to request a quote for SN65LVDS047D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.