Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | - |
---|---|
No. of Drivers | 2Drivers |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Device Type | Differential Line Driver / Receiver |
Driver Case Style | TSSOP |
ESD HBM | 12kV |
No. of Pins | 16Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Level Type | LVDS |
Signal Input Type | LVTTL |
Signaling Rate | 100Mbps |
Supply Current Max | 27mA |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
Dual LVDS transmitter & receiver | Texas Instruments |
Transceiver, Lvds, 100Mbps, Tssop-16 | Newark Electronics |
TRANSCEIVER, LVDS, 100MBPS, TSSOP-16 | element14 |
Where can I find additional details, specifications and documents for a SN65LVDM051PW?
Additional datasheets, footprints and schematics for SN65LVDM051PW are listed on our Part Details page. You can also find images and similar parts to SN65LVDM051PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDM051PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDM051PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDM051PW fall under?
The SN65LVDM051PW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDM051PW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDM051PW you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDM051PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDM051PW have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65LVDM051PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDM051PW often in real-time on the comparison pages.
What if I can't find stock of SN65LVDM051PW?
You can fill out our help required form which you can use to request a quote for SN65LVDM051PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.