Prices starting from US$2.55
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$2.55 |
10,987
|
Buy Now |
Analogue Switch Type | - |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | - |
Supply Voltage Range | 3V to 3.6V |
Analogue Switch Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | SOIC |
Base Number | 65 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
Supply Voltage Source | Single |
Termination Type | Surface Mount Device |
2x2 crosspoint switch : LVDS outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN65LVCP22D.?
Additional datasheets, footprints and schematics for SN65LVCP22D. are listed on our Part Details page. You can also find images and similar parts to SN65LVCP22D. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVCP22D. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVCP22D. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVCP22D. fall under?
The SN65LVCP22D. is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to SN65LVCP22D. when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVCP22D. you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVCP22D. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVCP22D. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN65LVCP22D..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVCP22D. often in real-time on the comparison pages.
What if I can't find stock of SN65LVCP22D.?
You can fill out our help required form which you can use to request a quote for SN65LVCP22D. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.