Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency Min | - |
---|---|
Frequency Max | - |
Gain | - |
Noise Figure Typ | - |
RF IC Case Style | - |
No. of Pins | 28Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 65 |
Data Rate | 660Mbps |
Driver Case Style | SSOP |
IC Generic Number | 65LV1224 |
IC Input Type | LVDS |
IC Output Type | LVCMOS LVTTL |
No. of Inputs | 1 |
No. of Outputs | 10Outputs |
Operating Temperature Range | -40°C to +85°C |
SERDES Function | Deserialiser |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Transceiver Type | LVDS |
Where can I find additional details, specifications and documents for a SN65LV1224ADB?
Additional datasheets, footprints and schematics for SN65LV1224ADB are listed on our Part Details page. You can also find images and similar parts to SN65LV1224ADB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LV1224ADB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LV1224ADB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LV1224ADB fall under?
The SN65LV1224ADB is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to SN65LV1224ADB when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LV1224ADB you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LV1224ADB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LV1224ADB have stock available?
There is no stock from authorised distributors for SN65LV1224ADB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LV1224ADB often in real-time on the comparison pages.
What if I can't find stock of SN65LV1224ADB?
You can fill out our help required form which you can use to request a quote for SN65LV1224ADB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.