Device Type | Differential Line Driver / Receiver |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN65LBC180 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 65 |
Data Rate | 30Mbps |
Line Bus Drive Receive Transceiver Type | RS-485 |
Logic Function Number | 65 |
Operating Temperature Range | -40°C to +85°C |
Propagation Delay | 13ns |
Supply Current | 8.5mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
SMT TUBE | Component Electronics |
Single Transmitter/Receiver RS-485 14-Pin SOIC Tube | Avnet America |
Diff Line Driver/Receiver, 65Lbc180 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65LBC180AD .?
Additional datasheets, footprints and schematics for SN65LBC180AD . are listed on our Part Details page. You can also find images and similar parts to SN65LBC180AD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LBC180AD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LBC180AD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LBC180AD . fall under?
The SN65LBC180AD . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65LBC180AD . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LBC180AD . you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LBC180AD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LBC180AD . have stock available?
There is no stock from authorised distributors for SN65LBC180AD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LBC180AD . often in real-time on the comparison pages.
What if I can't find stock of SN65LBC180AD .?
You can fill out our help required form which you can use to request a quote for SN65LBC180AD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.