Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN65LBC176 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Differential Bus Transceivers | Texas Instruments |
Rs422/Rs485 Transceiver, 30Mbps, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65LBC176ADR?
Additional datasheets, footprints and schematics for SN65LBC176ADR are listed on our Part Details page. You can also find images and similar parts to SN65LBC176ADR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LBC176ADR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LBC176ADR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LBC176ADR fall under?
The SN65LBC176ADR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65LBC176ADR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LBC176ADR you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LBC176ADR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LBC176ADR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65LBC176ADR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LBC176ADR often in real-time on the comparison pages.
What if I can't find stock of SN65LBC176ADR?
You can fill out our help required form which you can use to request a quote for SN65LBC176ADR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.