SN65LBC175DG4 Part Information
Details for SN65LBC175DG4 by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs
Part Downloads


Part Specifications
Device Type | Differential Line Receiver |
IC Interface Type | RS422 RS423 RS485 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN65LBC175 |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 65 |
Data Rate | 10Mbps |
Logic Case Style | SOIC |
Logic IC Base Number | 65175 |
Logic IC Function | Quadruple Low-Power Differential Line Receiver |
No. of Drivers | 4Drivers |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 5V |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- Quad Receiver RS-422/RS-423/RS-485 16-Pin SOIC Tube | Avnet America
Viewing Distributors for SN65LBC175DG4
Loading...
Loading Results for SN65LBC175DG4