IC Interface Type | SPI |
---|---|
Interface Applications | Industrial PCs Digital I/O Cards High Channel Count Digital Input & Decentralized I/O Modules |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | HTSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 65 |
Data Rate | 1Mbps |
Driver Case Style | HTSSOP |
IC Input Type | Digital |
IC Output Type | Serial |
No. of Inputs | 8 |
Operating Temperature Range | -40°C to +125°C |
SERDES Function | Serialiser |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Serdes, 5Ch, 0~34V I/P, 28Htssop | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65HVS885PWP?
Additional datasheets, footprints and schematics for SN65HVS885PWP are listed on our Part Details page. You can also find images and similar parts to SN65HVS885PWP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65HVS885PWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVS885PWP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65HVS885PWP fall under?
The SN65HVS885PWP is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65HVS885PWP when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVS885PWP you can contact the distributor directly for product support, shipping queries etc.
Is the SN65HVS885PWP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65HVS885PWP have stock available?
Authorised distributors including Farnell Contract, Newark Electronics and element14 have stock available or on a lead time for SN65HVS885PWP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65HVS885PWP often in real-time on the comparison pages.
What if I can't find stock of SN65HVS885PWP?
You can fill out our help required form which you can use to request a quote for SN65HVS885PWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.