SN65HVS882PWP . Part Information
Details for SN65HVS882PWP . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 5.4900 |
10 | 4.2200 |
25 | 4.1600 |
50 | 4.1000 |
100 | 3.6500 |
Stock Information
Details
Part Specifications
SERDES Function | Serialiser |
Data Rate | 1Mbps |
IC Input Type | Digital |
IC Output Type | Serial |
Driver Case Style | HTSSOP |
No. of Pins | 28Pins |
Supply Voltage Min | 10V |
Supply Voltage Max | 34V |
No. of Inputs | 8 |
No. of Outputs | 1Outputs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- SERIALIZER, 100MHZ, 1MBPS, HTSSOP-28; SERDES Function:Serialiser; Data Rate:1Mbps; IC Input Type:Digital; IC Output Type:Serial; Driver Case Style:HTSSOP; No. of Pins:28Pins; Supply Voltage Min:10V; Supply Voltage Max:34V; No. of RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN65HVS882PWP .?
Additional datasheets, footprints and schematics for SN65HVS882PWP . are listed in our Part Details tab. You can also find the SN65HVS882PWP . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65HVS882PWP . in the Pricing & Inventory tab next to part details. You can view SN65HVS882PWP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65HVS882PWP . fall under?
The SN65HVS882PWP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65HVS882PWP . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVS882PWP . you can contact the distributor directly for product support, shipping queries etc.
Is the SN65HVS882PWP . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN65HVS882PWP . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN65HVS882PWP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65HVS882PWP . often in real-time on the comparison pages.
What if I can't find stock of SN65HVS882PWP .?
You can fill out our help required form which you can use to request a quote for SN65HVS882PWP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.