Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 8 |
---|---|
Output Current | 5.2mA |
Propagation Delay | 3ms |
No. of Pins | 28Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 18V |
Supply Voltage Max | 30V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Serializer |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 65 |
Data Rate | 1Mbps |
Driver Case Style | HTSSOP |
IC Input Type | Digital |
IC Interface Type | SPI |
IC Output Type | Serial |
Interface Applications | Industrial Automation and Process Control |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
SERDES Function | Serialiser |
Supply Voltage Range | 18V to 30V |
Termination Type | Surface Mount Device |
Ic, 8Ch Dgtl-In Serialzr 28Htssop | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65HVS880PWP .?
Additional datasheets, footprints and schematics for SN65HVS880PWP . are listed on our Part Details page. You can also find images and similar parts to SN65HVS880PWP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65HVS880PWP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVS880PWP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65HVS880PWP . fall under?
The SN65HVS880PWP . is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to SN65HVS880PWP . when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVS880PWP . you can contact the distributor directly for product support, shipping queries etc.
Is the SN65HVS880PWP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65HVS880PWP . have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for SN65HVS880PWP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65HVS880PWP . often in real-time on the comparison pages.
What if I can't find stock of SN65HVS880PWP .?
You can fill out our help required form which you can use to request a quote for SN65HVS880PWP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.